Vishay Intertechnology, Inc. Metal Film Resistors - CMF20870R00GNEA

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF20870R00GNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF20870R00GNEA
Metal Film Resistors - CMF20870R00GNEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF20870R00GNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20870R00GNEA-ND
Through Hole Resistors CMF20870R00GNEA-ND
870 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

870 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 870 2% T-00 Ea E3 Vishay - 47P3226 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 870 2% T-00 Ea E3 Vishay
47P3226
Cmf-20 870 2% T-00 Ea E3 Vishay 47P3226
CMF-20 870 2% T-00 EA e3

CMF-20 870 2% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20870R00GNEA CMF20870R00GNEA-ND 47P3226
Product Name Metal Film Resistors - Through Hole Resistors Cmf-20 870 2% T-00 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details