Vishay Intertechnology, Inc. RES 82 OHM 1W 5% AXIAL CMF2082R000JNR6

Description
RES 82ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 82ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 1W 5% AXIAL - CMF2082R000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 1W 5% AXIAL
CMF2082R000JNR6
RES 82 OHM 1W 5% AXIAL CMF2082R000JNR6
RES 82ohm 1W 5% AXIAL

RES 82ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF2082R000JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2082R000JNR6-ND
Through Hole Resistors CMF2082R000JNR6-ND
82 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,82Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 40C4708 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,82Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
40C4708
Resistor,metal Film,82Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 40C4708
Resistor,Metal Film,82Ohms,500WV,5+ /-% Tol,-200,200ppm-TC

Resistor,Metal Film,82Ohms,500WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2082R000JNR6 CMF2082R000JNR6-ND 40C4708
Product Name RES 82 OHM 1W 5% AXIAL Through Hole Resistors Resistor,metal Film,82Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82 ohms 82 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details