Vishay Intertechnology, Inc. RES 82 OHM 1W 5% AXIAL CMF2082R000JNEB

Description
RES 82ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 82ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 1W 5% AXIAL - CMF2082R000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 1W 5% AXIAL
CMF2082R000JNEB
RES 82 OHM 1W 5% AXIAL CMF2082R000JNEB
RES 82ohm 1W 5% AXIAL

RES 82ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF2082R000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2082R000JNEB-ND
Through Hole Resistors CMF2082R000JNEB-ND
82 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

82 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 82 5% T-00 Eb E3 Vishay - 47P3224 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 82 5% T-00 Eb E3 Vishay
47P3224
Cmf-20 82 5% T-00 Eb E3 Vishay 47P3224
CMF-20 82 5% T-00 EB e3

CMF-20 82 5% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2082R000JNEB CMF2082R000JNEB-ND 47P3224
Product Name RES 82 OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 82 5% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82 ohms 82 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details