Vishay Intertechnology, Inc. Through Hole Resistors CMF207R5000GNEK

Description
7.5 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.5 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF207R5000GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF207R5000GNEK-ND
Through Hole Resistors CMF207R5000GNEK-ND
7.5 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.5 OHM 1W 2% AXIAL - CMF207R5000GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 1W 2% AXIAL
CMF207R5000GNEK
RES 7.5 OHM 1W 2% AXIAL CMF207R5000GNEK
RES 7.5ohm 1W 2% AXIAL

RES 7.5ohm 1W 2% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF207R5000GNEK-ND CMF207R5000GNEK
Product Name Through Hole Resistors RES 7.5 OHM 1W 2% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details