Vishay Intertechnology, Inc. Through Hole Resistors CMF207K5000GNBF

Description
7.5 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.5 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF207K5000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF207K5000GNBF-ND
Through Hole Resistors CMF207K5000GNBF-ND
7.5 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF207K5000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF207K5000GNBF
Metal Film Resistors - CMF207K5000GNBF
Metal Film Resistors - Through Hole 1/2watt 7.5Kohms 2%

Metal Film Resistors - Through Hole 1/2watt 7.5Kohms 2%

Supplier's Site
Resistor,metal Film,75Kohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4697 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,75Kohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4697
Resistor,metal Film,75Kohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4697
Resistor,Metal Film,75KOhms,500WV,2 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,75KOhms,500WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF207K5000GNBF-ND CMF207K5000GNBF 40C4697
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,75Kohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details