Vishay Intertechnology, Inc. Through Hole Resistors CMF20750R00JKBF

Description
750 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
750 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF20750R00JKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20750R00JKBF-ND
Through Hole Resistors CMF20750R00JKBF-ND
750 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 750 OHM 1W 5% AXIAL - CMF20750R00JKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1W 5% AXIAL
CMF20750R00JKBF
RES 750 OHM 1W 5% AXIAL CMF20750R00JKBF
RES 750ohm 1W 5% AXIAL

RES 750ohm 1W 5% AXIAL

Supplier's Site
Cmf-20 750 5% T-1 B14 Vishay - 47P3216 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 750 5% T-1 B14 Vishay
47P3216
Cmf-20 750 5% T-1 B14 Vishay 47P3216
CMF-20 750 5% T-1 B14

CMF-20 750 5% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20750R00JKBF-ND CMF20750R00JKBF 47P3216
Product Name Through Hole Resistors RES 750 OHM 1W 5% AXIAL Cmf-20 750 5% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details