Vishay Intertechnology, Inc. Through Hole Resistors CMF20750R00GKEK

Description
750 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
750 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF20750R00GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20750R00GKEK-ND
Through Hole Resistors CMF20750R00GKEK-ND
750 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 750 OHM 1W 2% AXIAL - CMF20750R00GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1W 2% AXIAL
CMF20750R00GKEK
RES 750 OHM 1W 2% AXIAL CMF20750R00GKEK
RES 750ohm 1W 2% AXIAL

RES 750ohm 1W 2% AXIAL

Supplier's Site
Cmf-20 750 2% T-1 Ek E3 Vishay - 47P3215 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 750 2% T-1 Ek E3 Vishay
47P3215
Cmf-20 750 2% T-1 Ek E3 Vishay 47P3215
CMF-20 750 2% T-1 EK e3

CMF-20 750 2% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20750R00GKEK-ND CMF20750R00GKEK 47P3215
Product Name Through Hole Resistors RES 750 OHM 1W 2% AXIAL Cmf-20 750 2% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers