Vishay Intertechnology, Inc. RES 750K OHM 1W 2% AXIAL CMF20750K00GKEA

Description
RES 750Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 750Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1W 2% AXIAL - CMF20750K00GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1W 2% AXIAL
CMF20750K00GKEA
RES 750K OHM 1W 2% AXIAL CMF20750K00GKEA
RES 750Kohm 1W 2% AXIAL

RES 750Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF20750K00GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20750K00GKEA-ND
Through Hole Resistors CMF20750K00GKEA-ND
750 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

750 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF20750K00GKEA CMF20750K00GKEA-ND
Product Name RES 750K OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R111JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details