Vishay Intertechnology, Inc. Through Hole Resistors CMF2068R000JNR6

Description
68 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
68 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF2068R000JNR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF2068R000JNR6TR-ND
Through Hole Resistors 541-CMF2068R000JNR6TR-ND
68 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF2068R000JNR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF2068R000JNR6CT-ND
Through Hole Resistors 541-CMF2068R000JNR6CT-ND
68 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 68 OHM 1W 5% AXIAL - CMF2068R000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1W 5% AXIAL
CMF2068R000JNR6
RES 68 OHM 1W 5% AXIAL CMF2068R000JNR6
RES 68ohm 1W 5% AXIAL

RES 68ohm 1W 5% AXIAL

Supplier's Site
Cmf-20 68 5% T-00 Re6 Vishay - 47P3204 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 68 5% T-00 Re6 Vishay
47P3204
Cmf-20 68 5% T-00 Re6 Vishay 47P3204
CMF-20 68 5% T-00 RE6

CMF-20 68 5% T-00 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF2068R000JNR6TR-ND CMF2068R000JNR6 47P3204
Product Name Through Hole Resistors RES 68 OHM 1W 5% AXIAL Cmf-20 68 5% T-00 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers