Vishay Intertechnology, Inc. RES 68 OHM 1W 5% AXIAL CMF2068R000JNEA

Description
RES 68ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 68ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 1W 5% AXIAL - CMF2068R000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1W 5% AXIAL
CMF2068R000JNEA
RES 68 OHM 1W 5% AXIAL CMF2068R000JNEA
RES 68ohm 1W 5% AXIAL

RES 68ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF2068R000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2068R000JNEA-ND
Through Hole Resistors CMF2068R000JNEA-ND
68 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 68 5% T-00 Ea E3 Vishay - 47P3201 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 68 5% T-00 Ea E3 Vishay
47P3201
Cmf-20 68 5% T-00 Ea E3 Vishay 47P3201
CMF-20 68 5% T-00 EA e3

CMF-20 68 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2068R000JNEA CMF2068R000JNEA-ND 47P3201
Product Name RES 68 OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 68 5% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers