Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF2068R000JKR6

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF2068R000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF2068R000JKR6
Vishay/DaleMetal Film Resistors - CMF2068R000JKR6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF2068R000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2068R000JKR6-ND
Through Hole Resistors CMF2068R000JKR6-ND
68 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 68 5% T-1 Re6 Vishay - 47P3200 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 68 5% T-1 Re6 Vishay
47P3200
Cmf-20 68 5% T-1 Re6 Vishay 47P3200
CMF-20 68 5% T-1 RE6

CMF-20 68 5% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2068R000JKR6 CMF2068R000JKR6-ND 47P3200
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-20 68 5% T-1 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details