Vishay Intertechnology, Inc. RES 68 OHM 1W 2% AXIAL CMF2068R000GNEK

Description
RES 68ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 68ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 1W 2% AXIAL - CMF2068R000GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1W 2% AXIAL
CMF2068R000GNEK
RES 68 OHM 1W 2% AXIAL CMF2068R000GNEK
RES 68ohm 1W 2% AXIAL

RES 68ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF2068R000GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2068R000GNEK-ND
Through Hole Resistors CMF2068R000GNEK-ND
68 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

68 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 68 2% T-00 Ek E3 Vishay - 47P3198 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 68 2% T-00 Ek E3 Vishay
47P3198
Cmf-20 68 2% T-00 Ek E3 Vishay 47P3198
CMF-20 68 2% T-00 EK e3

CMF-20 68 2% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2068R000GNEK CMF2068R000GNEK-ND 47P3198
Product Name RES 68 OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 68 2% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68 ohms 68 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details