Vishay Intertechnology, Inc. RES 680 OHM 1W 5% AXIAL CMF20680R00JNBF

Description
RES 680ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 680ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1W 5% AXIAL - CMF20680R00JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1W 5% AXIAL
CMF20680R00JNBF
RES 680 OHM 1W 5% AXIAL CMF20680R00JNBF
RES 680ohm 1W 5% AXIAL

RES 680ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF20680R00JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20680R00JNBF-ND
Through Hole Resistors CMF20680R00JNBF-ND
680 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,680Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 40C4691 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,680Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
40C4691
Resistor,metal Film,680Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 40C4691
Resistor,Metal Film,680Ohms,500WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,680Ohms,500WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20680R00JNBF CMF20680R00JNBF-ND 40C4691
Product Name RES 680 OHM 1W 5% AXIAL Through Hole Resistors Resistor,metal Film,680Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details