Vishay Intertechnology, Inc. RES 680 OHM 1W 2% AXIAL CMF20680R00GNRE

Description
RES 680ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 680ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1W 2% AXIAL - CMF20680R00GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1W 2% AXIAL
CMF20680R00GNRE
RES 680 OHM 1W 2% AXIAL CMF20680R00GNRE
RES 680ohm 1W 2% AXIAL

RES 680ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF20680R00GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20680R00GNRE-ND
Through Hole Resistors CMF20680R00GNRE-ND
680 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 680 2% T-00 R36 Vishay - 47P3206 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 680 2% T-00 R36 Vishay
47P3206
Cmf-20 680 2% T-00 R36 Vishay 47P3206
CMF-20 680 2% T-00 R36

CMF-20 680 2% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20680R00GNRE CMF20680R00GNRE-ND 47P3206
Product Name RES 680 OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 680 2% T-00 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680 ohms 680 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details