RES 680ohm 1W 2% AXIAL
680 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,680Ohms,500WV,2
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF20680R00GKEK | CMF20680R00GKEK-ND | 76K1357 |
| Product Name | RES 680 OHM 1W 2% AXIAL | Through Hole Resistors | Resistor,metal Film,680Ohms,500Wv,2+/-% Tol,-100,100Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 680 ohms | 680 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | |
| Power Rating | 1 watts | 1 watts | |
| Configuration | Single Resistor | Single Resistor |