Vishay Intertechnology, Inc. RES 680 OHM 1W 2% AXIAL CMF20680R00GKBF

Description
RES 680ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 680ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1W 2% AXIAL - CMF20680R00GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1W 2% AXIAL
CMF20680R00GKBF
RES 680 OHM 1W 2% AXIAL CMF20680R00GKBF
RES 680ohm 1W 2% AXIAL

RES 680ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF20680R00GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20680R00GKBF-ND
Through Hole Resistors CMF20680R00GKBF-ND
680 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF20680R00GKBF CMF20680R00GKBF-ND
Product Name RES 680 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680 ohms 680 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details