Vishay Intertechnology, Inc. RES 680K OHM 1W 5% AXIAL CMF20680K00JNRE80

Description
RES 680Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 680Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680K OHM 1W 5% AXIAL - CMF20680K00JNRE80 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1W 5% AXIAL
CMF20680K00JNRE80
RES 680K OHM 1W 5% AXIAL CMF20680K00JNRE80
RES 680Kohm 1W 5% AXIAL

RES 680Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF20680K00JNRE80-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20680K00JNRE80-ND
Through Hole Resistors CMF20680K00JNRE80-ND
680 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF20680K00JNRE80 CMF20680K00JNRE80-ND
Product Name RES 680K OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details