Vishay Intertechnology, Inc. RES 680K OHM 1W 2% AXIAL CMF20680K00GNBF

Description
RES 680Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 680Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680K OHM 1W 2% AXIAL - CMF20680K00GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680K OHM 1W 2% AXIAL
CMF20680K00GNBF
RES 680K OHM 1W 2% AXIAL CMF20680K00GNBF
RES 680Kohm 1W 2% AXIAL

RES 680Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF20680K00GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20680K00GNBF-ND
Through Hole Resistors CMF20680K00GNBF-ND
680 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

680 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 680K 2% T-00 B14 Vishay - 48P5757 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 680K 2% T-00 B14 Vishay
48P5757
Cmf-20 680K 2% T-00 B14 Vishay 48P5757
CMF-20 680K 2% T-00 B14

CMF-20 680K 2% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20680K00GNBF CMF20680K00GNBF-ND 48P5757
Product Name RES 680K OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 680K 2% T-00 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details