Vishay Intertechnology, Inc. Metal Film Resistors - CMF20620R00GKEA

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF20620R00GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF20620R00GKEA
Metal Film Resistors - CMF20620R00GKEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
620 OHM 1W Resistor - 53-CMF20620R00GKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
620 OHM 1W Resistor
53-CMF20620R00GKEA
620 OHM 1W Resistor 53-CMF20620R00GKEA
RES 620 OHM 1W 2% AXIAL Product overview: CMF20620R00GKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 620 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF20620R00GKEA can be used for catalog matching and distributor lookup.

RES 620 OHM 1W 2% AXIAL Product overview: CMF20620R00GKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 620 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF20620R00GKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - CMF20620R00GKEA
788407-CMF20620R00GKEA
Through Hole Resistors - CMF20620R00GKEA 788407-CMF20620R00GKEA
Manufacturer: Vishay Dale Win Source Part Number: 788407-CMF20620R00GK EA Series: CMF Packaging: Reel package Operating Temperature Range: -55°C ~ 175°C Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Axial Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Power (Watts): 1W Resistance (Ohms): 620 Composition: Metal Film Number of Terminations: 2 Family Name: CMF Categories: Resistors Dimension: 0.145" Dia x 0.375" L (3.68mm x 9.53mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): RG206200G; MF1S-620RGI; CMF20620R00GKRE; CMF20620R00GKEK; Introduction Date: September 27, 2004 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 788407-CMF20620R00GKEA
Series: CMF
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Axial
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 1W
Resistance (Ohms): 620
Composition: Metal Film
Number of Terminations: 2
Family Name: CMF
Categories: Resistors
Dimension: 0.145" Dia x 0.375" L (3.68mm x 9.53mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): RG206200G; MF1S-620RGI; CMF20620R00GKRE; CMF20620R00GKEK;
Introduction Date: September 27, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Through Hole Resistors - CMF20620R00GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20620R00GKEA-ND
Through Hole Resistors CMF20620R00GKEA-ND
620 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

620 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 620 2% T-1 Ea E3 Vishay - 47P3193 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 620 2% T-1 Ea E3 Vishay
47P3193
Cmf-20 620 2% T-1 Ea E3 Vishay 47P3193
CMF-20 620 2% T-1 EA e3

CMF-20 620 2% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF20620R00GKEA 53-CMF20620R00GKEA 788407-CMF20620R00GKEA CMF20620R00GKEA-ND 47P3193
Product Name Metal Film Resistors - 620 OHM 1W Resistor Through Hole Resistors - CMF20620R00GKEA Through Hole Resistors Cmf-20 620 2% T-1 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 620 ohms 620 ohms 620 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details