Vishay Intertechnology, Inc. RES 5.1 OHM 1W 5% AXIAL CMF205R1000JKRE

Description
RES 5.1ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 5.1ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1 OHM 1W 5% AXIAL - CMF205R1000JKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1 OHM 1W 5% AXIAL
CMF205R1000JKRE
RES 5.1 OHM 1W 5% AXIAL CMF205R1000JKRE
RES 5.1ohm 1W 5% AXIAL

RES 5.1ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF205R1000JKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF205R1000JKRE-ND
Through Hole Resistors CMF205R1000JKRE-ND
5.1 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF205R1000JKRE CMF205R1000JKRE-ND
Product Name RES 5.1 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.1 ohms 5.1 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details