Vishay Intertechnology, Inc. RES 5.6K OHM 1W 5% AXIAL CMF205K6000JNRE

Description
RES 5.6Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1W 5% AXIAL - CMF205K6000JNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1W 5% AXIAL
CMF205K6000JNRE
RES 5.6K OHM 1W 5% AXIAL CMF205K6000JNRE
RES 5.6Kohm 1W 5% AXIAL

RES 5.6Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF205K6000JNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF205K6000JNRE-ND
Through Hole Resistors CMF205K6000JNRE-ND
5.6 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 5.6K 5% T-00 R36 Vishay - 47P3176 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 5.6K 5% T-00 R36 Vishay
47P3176
Cmf-20 5.6K 5% T-00 R36 Vishay 47P3176
CMF-20 5.6K 5% T-00 R36

CMF-20 5.6K 5% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF205K6000JNRE CMF205K6000JNRE-ND 47P3176
Product Name RES 5.6K OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 5.6K 5% T-00 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers