Vishay Intertechnology, Inc. RES 5.6K OHM 1W 5% AXIAL CMF205K6000JNEA

Description
RES 5.6Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1W 5% AXIAL - CMF205K6000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1W 5% AXIAL
CMF205K6000JNEA
RES 5.6K OHM 1W 5% AXIAL CMF205K6000JNEA
RES 5.6Kohm 1W 5% AXIAL

RES 5.6Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF205K6000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF205K6000JNEA-ND
Through Hole Resistors CMF205K6000JNEA-ND
5.6 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.6 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 5.6K 5% T-00 Ea E3 Vishay - 47P3174 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 5.6K 5% T-00 Ea E3 Vishay
47P3174
Cmf-20 5.6K 5% T-00 Ea E3 Vishay 47P3174
CMF-20 5.6K 5% T-00 EA e3

CMF-20 5.6K 5% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF205K6000JNEA CMF205K6000JNEA-ND 47P3174
Product Name RES 5.6K OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 5.6K 5% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details