Vishay Intertechnology, Inc. Metal Film Resistors - CMF205K1000GKBF

Description
Metal Film Resistors - Through Hole 1/2watt 5.1Kohms 2% Non Standard
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 5.1Kohms 2% Non Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF205K1000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF205K1000GKBF
Metal Film Resistors - CMF205K1000GKBF
Metal Film Resistors - Through Hole 1/2watt 5.1Kohms 2% Non Standard

Metal Film Resistors - Through Hole 1/2watt 5.1Kohms 2% Non Standard

Supplier's Site
Through Hole Resistors - CMF205K1000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF205K1000GKBF-ND
Through Hole Resistors CMF205K1000GKBF-ND
5.1 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

5.1 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
1W Resistor - 53-CMF205K1000GKBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 5.1K OHM 1W 2% AXIAL Product overview: CMF205K1000GKBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF205K1000GKBF can be used for catalog matching and distributor lookup.

RES 5.1K OHM 1W 2% AXIAL Product overview: CMF205K1000GKBF from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF205K1000GKBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CMF205K1000GKBF CMF205K1000GKBF-ND 53-CMF205K1000GKBF
Product Name Metal Film Resistors - Through Hole Resistors 1W Resistor
Technology / Construction MetalFilm MetalFilm Metal Film
Mounting / Packaging ThroughHole Axial Leads; Axial Axial
Resistance Range 5100 ohms 5100 ohms
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details