Vishay Intertechnology, Inc. Res Metal Film 560 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole Bulk CMF20560R00JNEK

Description
Res Metal Film 560 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 560 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 560 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole Bulk - CMF20560R00JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 560 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole Bulk
CMF20560R00JNEK
Res Metal Film 560 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole Bulk CMF20560R00JNEK
Res Metal Film 560 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 560 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CMF20560R00JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20560R00JNEK-ND
Through Hole Resistors CMF20560R00JNEK-ND
560 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 560 5% T-00 Ek E3 Vishay - 47P3190 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 560 5% T-00 Ek E3 Vishay
47P3190
Cmf-20 560 5% T-00 Ek E3 Vishay 47P3190
CMF-20 560 5% T-00 EK e3

CMF-20 560 5% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20560R00JNEK CMF20560R00JNEK-ND 47P3190
Product Name Res Metal Film 560 Ohm 5% 1/2W|3/4W|1W ¦200ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cmf-20 560 5% T-00 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details