Vishay Intertechnology, Inc. RES 560 OHM 1W 2% AXIAL CMF20560R00GKEA

Description
RES 560ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 560ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1W 2% AXIAL - CMF20560R00GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1W 2% AXIAL
CMF20560R00GKEA
RES 560 OHM 1W 2% AXIAL CMF20560R00GKEA
RES 560ohm 1W 2% AXIAL

RES 560ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF20560R00GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20560R00GKEA-ND
Through Hole Resistors CMF20560R00GKEA-ND
560 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 560 2% T-1 Ea E3 Vishay - 47P3186 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 560 2% T-1 Ea E3 Vishay
47P3186
Cmf-20 560 2% T-1 Ea E3 Vishay 47P3186
CMF-20 560 2% T-1 EA e3

CMF-20 560 2% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20560R00GKEA CMF20560R00GKEA-ND 47P3186
Product Name RES 560 OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 560 2% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers