Vishay Intertechnology, Inc. RES 51 OHM 1W 5% AXIAL CMF2051R000JNR6

Description
RES 51ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 51ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51 OHM 1W 5% AXIAL - CMF2051R000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 1W 5% AXIAL
CMF2051R000JNR6
RES 51 OHM 1W 5% AXIAL CMF2051R000JNR6
RES 51ohm 1W 5% AXIAL

RES 51ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF2051R000JNR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF2051R000JNR6TR-ND
Through Hole Resistors 541-CMF2051R000JNR6TR-ND
51 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 51 5% T-00 Re6 Vishay - 47P3184 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 51 5% T-00 Re6 Vishay
47P3184
Cmf-20 51 5% T-00 Re6 Vishay 47P3184
CMF-20 51 5% T-00 RE6

CMF-20 51 5% T-00 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2051R000JNR6 541-CMF2051R000JNR6TR-ND 47P3184
Product Name RES 51 OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 51 5% T-00 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51 ohms 51 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30900 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details