Vishay Intertechnology, Inc. RES 51 OHM 1W 5% AXIAL CMF2051R000JNEB

Description
RES 51ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 51ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51 OHM 1W 5% AXIAL - CMF2051R000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 1W 5% AXIAL
CMF2051R000JNEB
RES 51 OHM 1W 5% AXIAL CMF2051R000JNEB
RES 51ohm 1W 5% AXIAL

RES 51ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF2051R000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2051R000JNEB-ND
Through Hole Resistors CMF2051R000JNEB-ND
51 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 51 5% T-00 Eb E3 Vishay - 47P3183 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 51 5% T-00 Eb E3 Vishay
47P3183
Cmf-20 51 5% T-00 Eb E3 Vishay 47P3183
CMF-20 51 5% T-00 EB e3

CMF-20 51 5% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2051R000JNEB CMF2051R000JNEB-ND 47P3183
Product Name RES 51 OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 51 5% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51 ohms 51 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details