Vishay Intertechnology, Inc. RES 51K OHM 1W 2% AXIAL CMF2051K000GKBF

Description
RES 51Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 51Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51K OHM 1W 2% AXIAL - CMF2051K000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51K OHM 1W 2% AXIAL
CMF2051K000GKBF
RES 51K OHM 1W 2% AXIAL CMF2051K000GKBF
RES 51Kohm 1W 2% AXIAL

RES 51Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF2051K000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2051K000GKBF-ND
Through Hole Resistors CMF2051K000GKBF-ND
51 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 51K 2% T-1 B14 Vishay - 47P3180 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 51K 2% T-1 B14 Vishay
47P3180
Cmf-20 51K 2% T-1 B14 Vishay 47P3180
CMF-20 51K 2% T-1 B14

CMF-20 51K 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2051K000GKBF CMF2051K000GKBF-ND 47P3180
Product Name RES 51K OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 51K 2% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details