Vishay Intertechnology, Inc. RES 510K OHM 1W 2% AXIAL CMF20510K00GNEB

Description
RES 510Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 510Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510K OHM 1W 2% AXIAL - CMF20510K00GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 1W 2% AXIAL
CMF20510K00GNEB
RES 510K OHM 1W 2% AXIAL CMF20510K00GNEB
RES 510Kohm 1W 2% AXIAL

RES 510Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF20510K00GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20510K00GNEB-ND
Through Hole Resistors CMF20510K00GNEB-ND
510 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

510 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 510K 2% T-00 Eb E3 Vishay - 48P5755 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 510K 2% T-00 Eb E3 Vishay
48P5755
Cmf-20 510K 2% T-00 Eb E3 Vishay 48P5755
CMF-20 510K 2% T-00 EB e3

CMF-20 510K 2% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20510K00GNEB CMF20510K00GNEB-ND 48P5755
Product Name RES 510K OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 510K 2% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details