Vishay Intertechnology, Inc. RES 510K OHM 1W 2% AXIAL CMF20510K00GNBF

Description
RES 510Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 510Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510K OHM 1W 2% AXIAL - CMF20510K00GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 1W 2% AXIAL
CMF20510K00GNBF
RES 510K OHM 1W 2% AXIAL CMF20510K00GNBF
RES 510Kohm 1W 2% AXIAL

RES 510Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF20510K00GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20510K00GNBF-ND
Through Hole Resistors CMF20510K00GNBF-ND
510 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

510 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.1Mohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4680 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.1Mohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4680
Resistor,metal Film,5.1Mohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4680
Resistor,Metal Film,5.1MOhms,500WV, 2+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,5.1MOhms,500WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20510K00GNBF CMF20510K00GNBF-ND 40C4680
Product Name RES 510K OHM 1W 2% AXIAL Through Hole Resistors Resistor,metal Film,5.1Mohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details