Vishay Intertechnology, Inc. Through Hole Resistors CMF2050K000JNBF

Description
50 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
50 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF2050K000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2050K000JNBF-ND
Through Hole Resistors CMF2050K000JNBF-ND
50 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 50K OHM 1W 5% AXIAL - CMF2050K000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50K OHM 1W 5% AXIAL
CMF2050K000JNBF
RES 50K OHM 1W 5% AXIAL CMF2050K000JNBF
RES 50Kohm 1W 5% AXIAL

RES 50Kohm 1W 5% AXIAL

Supplier's Site
Cmf-20 50K 5% T-00 B14 Vishay - 47P3177 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 50K 5% T-00 B14 Vishay
47P3177
Cmf-20 50K 5% T-00 B14 Vishay 47P3177
CMF-20 50K 5% T-00 B14

CMF-20 50K 5% T-00 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2050K000JNBF-ND CMF2050K000JNBF 47P3177
Product Name Through Hole Resistors RES 50K OHM 1W 5% AXIAL Cmf-20 50K 5% T-00 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details