Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF204K7000JKR6

Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF204K7000JKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF204K7000JKR6
Vishay/DaleMetal Film Resistors - CMF204K7000JKR6
Vishay/DaleMetal Film Resistors - Through Hole

Vishay/DaleMetal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF204K7000JKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF204K7000JKR6-ND
Through Hole Resistors CMF204K7000JKR6-ND
4.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.7 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 4.7K 5% T-1 Re6 Vishay - 47P3143 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 4.7K 5% T-1 Re6 Vishay
47P3143
Cmf-20 4.7K 5% T-1 Re6 Vishay 47P3143
CMF-20 4.7K 5% T-1 RE6

CMF-20 4.7K 5% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF204K7000JKR6 CMF204K7000JKR6-ND 47P3143
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-20 4.7K 5% T-1 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details