Vishay Intertechnology, Inc. Through Hole Resistors CMF204K3000JNRE

Description
4.3 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.3 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF204K3000JNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF204K3000JNRE-ND
Through Hole Resistors CMF204K3000JNRE-ND
4.3 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

4.3 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF204K3000JNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF204K3000JNRE
Metal Film Resistors - CMF204K3000JNRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-20 4.3K 5% T-00 R36 Vishay - 47P3139 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 4.3K 5% T-00 R36 Vishay
47P3139
Cmf-20 4.3K 5% T-00 R36 Vishay 47P3139
CMF-20 4.3K 5% T-00 R36

CMF-20 4.3K 5% T-00 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF204K3000JNRE-ND CMF204K3000JNRE 47P3139
Product Name Through Hole Resistors Metal Film Resistors - Cmf-20 4.3K 5% T-00 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers