Vishay Intertechnology, Inc. RES 47K OHM 1W 2% AXIAL CMF2047K000GNR6

Description
RES 47Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1W 2% AXIAL - CMF2047K000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1W 2% AXIAL
CMF2047K000GNR6
RES 47K OHM 1W 2% AXIAL CMF2047K000GNR6
RES 47Kohm 1W 2% AXIAL

RES 47Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF2047K000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2047K000GNR6-ND
Through Hole Resistors CMF2047K000GNR6-ND
47 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,470Kohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C4657 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,470Kohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C4657
Resistor,metal Film,470Kohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C4657
Resistor,Metal Film,470KOhms,500WV, 2+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,470KOhms,500WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2047K000GNR6 CMF2047K000GNR6-ND 40C4657
Product Name RES 47K OHM 1W 2% AXIAL Through Hole Resistors Resistor,metal Film,470Kohms,500Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 261000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details