Vishay Intertechnology, Inc. RES 47K OHM 1W 2% AXIAL CMF2047K000GNEB

Description
RES 47Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1W 2% AXIAL - CMF2047K000GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1W 2% AXIAL
CMF2047K000GNEB
RES 47K OHM 1W 2% AXIAL CMF2047K000GNEB
RES 47Kohm 1W 2% AXIAL

RES 47Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF2047K000GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2047K000GNEB-ND
Through Hole Resistors CMF2047K000GNEB-ND
47 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 47K 2% T-00 Eb E3 Vishay - 47P3153 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 47K 2% T-00 Eb E3 Vishay
47P3153
Cmf-20 47K 2% T-00 Eb E3 Vishay 47P3153
CMF-20 47K 2% T-00 EB e3

CMF-20 47K 2% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2047K000GNEB CMF2047K000GNEB-ND 47P3153
Product Name RES 47K OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 47K 2% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details