Vishay Intertechnology, Inc. RES 47K OHM 1W 2% AXIAL CMF2047K000GNEA

Description
RES 47Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1W 2% AXIAL - CMF2047K000GNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1W 2% AXIAL
CMF2047K000GNEA
RES 47K OHM 1W 2% AXIAL CMF2047K000GNEA
RES 47Kohm 1W 2% AXIAL

RES 47Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF2047K000GNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2047K000GNEA-ND
Through Hole Resistors CMF2047K000GNEA-ND
47 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 47K 2% T-00 Ea E3 Vishay - 47P3152 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 47K 2% T-00 Ea E3 Vishay
47P3152
Cmf-20 47K 2% T-00 Ea E3 Vishay 47P3152
CMF-20 47K 2% T-00 EA e3

CMF-20 47K 2% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2047K000GNEA CMF2047K000GNEA-ND 47P3152
Product Name RES 47K OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 47K 2% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers