Vishay Intertechnology, Inc. RES 47K OHM 1W 2% AXIAL CMF2047K000GKEA

Description
RES 47Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 47Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 1W 2% AXIAL - CMF2047K000GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 1W 2% AXIAL
CMF2047K000GKEA
RES 47K OHM 1W 2% AXIAL CMF2047K000GKEA
RES 47Kohm 1W 2% AXIAL

RES 47Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF2047K000GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2047K000GKEA-ND
Through Hole Resistors CMF2047K000GKEA-ND
47 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 47K 2% T-1 Ea E3 Vishay - 47P3151 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 47K 2% T-1 Ea E3 Vishay
47P3151
Cmf-20 47K 2% T-1 Ea E3 Vishay 47P3151
CMF-20 47K 2% T-1 EA e3

CMF-20 47K 2% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2047K000GKEA CMF2047K000GKEA-ND 47P3151
Product Name RES 47K OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 47K 2% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details