Vishay Intertechnology, Inc. RES 470 OHM 1W 5% AXIAL CMF20470R00JNEK

Description
RES 470ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1W 5% AXIAL - CMF20470R00JNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1W 5% AXIAL
CMF20470R00JNEK
RES 470 OHM 1W 5% AXIAL CMF20470R00JNEK
RES 470ohm 1W 5% AXIAL

RES 470ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF20470R00JNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20470R00JNEK-ND
Through Hole Resistors CMF20470R00JNEK-ND
470 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 470 5% T-00 Ek E3 Vishay - 47P3168 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 470 5% T-00 Ek E3 Vishay
47P3168
Cmf-20 470 5% T-00 Ek E3 Vishay 47P3168
CMF-20 470 5% T-00 EK e3

CMF-20 470 5% T-00 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20470R00JNEK CMF20470R00JNEK-ND 47P3168
Product Name RES 470 OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 470 5% T-00 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details