Vishay Intertechnology, Inc. RES 470 OHM 1W 5% AXIAL CMF20470R00JNBF

Description
RES 470ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1W 5% AXIAL - CMF20470R00JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1W 5% AXIAL
CMF20470R00JNBF
RES 470 OHM 1W 5% AXIAL CMF20470R00JNBF
RES 470ohm 1W 5% AXIAL

RES 470ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF20470R00JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20470R00JNBF-ND
Through Hole Resistors CMF20470R00JNBF-ND
470 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,470Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 40C4666 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,470Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
40C4666
Resistor,metal Film,470Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 40C4666
Resistor,Metal Film,470Ohms,500WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,470Ohms,500WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20470R00JNBF CMF20470R00JNBF-ND 40C4666
Product Name RES 470 OHM 1W 5% AXIAL Through Hole Resistors Resistor,metal Film,470Ohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details