Vishay Intertechnology, Inc. Metal Film Resistors - CMF20470R00GKRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF20470R00GKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF20470R00GKRE
Metal Film Resistors - CMF20470R00GKRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF20470R00GKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20470R00GKRE-ND
Through Hole Resistors CMF20470R00GKRE-ND
470 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 470 2% T-1 R36 Vishay - 47P3161 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 470 2% T-1 R36 Vishay
47P3161
Cmf-20 470 2% T-1 R36 Vishay 47P3161
CMF-20 470 2% T-1 R36

CMF-20 470 2% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20470R00GKRE CMF20470R00GKRE-ND 47P3161
Product Name Metal Film Resistors - Through Hole Resistors Cmf-20 470 2% T-1 R36 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details