Vishay Intertechnology, Inc. RES 470 OHM 1W 2% AXIAL CMF20470R00GKR6

Description
RES 470ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1W 2% AXIAL - CMF20470R00GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1W 2% AXIAL
CMF20470R00GKR6
RES 470 OHM 1W 2% AXIAL CMF20470R00GKR6
RES 470ohm 1W 2% AXIAL

RES 470ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF20470R00GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20470R00GKR6-ND
Through Hole Resistors CMF20470R00GKR6-ND
470 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,470Ohms,500Wv,2+/-% Tol,-100,100Ppm-Tc Vishay - 40C4662 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,470Ohms,500Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
40C4662
Resistor,metal Film,470Ohms,500Wv,2+/-% Tol,-100,100Ppm-Tc Vishay 40C4662
Resistor,Metal Film,470Ohms,500WV,2 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,470Ohms,500WV,2+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20470R00GKR6 CMF20470R00GKR6-ND 40C4662
Product Name RES 470 OHM 1W 2% AXIAL Through Hole Resistors Resistor,metal Film,470Ohms,500Wv,2+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details