Vishay Intertechnology, Inc. RES 470 OHM 1W 2% AXIAL CMF20470R00GKEA

Description
RES 470ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 470ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1W 2% AXIAL - CMF20470R00GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1W 2% AXIAL
CMF20470R00GKEA
RES 470 OHM 1W 2% AXIAL CMF20470R00GKEA
RES 470ohm 1W 2% AXIAL

RES 470ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF20470R00GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20470R00GKEA-ND
Through Hole Resistors CMF20470R00GKEA-ND
470 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 470 2% T-1 Ea E3 Vishay - 47P3158 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 470 2% T-1 Ea E3 Vishay
47P3158
Cmf-20 470 2% T-1 Ea E3 Vishay 47P3158
CMF-20 470 2% T-1 EA e3

CMF-20 470 2% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20470R00GKEA CMF20470R00GKEA-ND 47P3158
Product Name RES 470 OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 470 2% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details