Vishay Intertechnology, Inc. RES 470K OHM 1W 2% AXIAL CMF20470K00GNEA

Description
RES 470Kohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 470Kohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470K OHM 1W 2% AXIAL - CMF20470K00GNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470K OHM 1W 2% AXIAL
CMF20470K00GNEA
RES 470K OHM 1W 2% AXIAL CMF20470K00GNEA
RES 470Kohm 1W 2% AXIAL

RES 470Kohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF20470K00GNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20470K00GNEA-ND
Through Hole Resistors CMF20470K00GNEA-ND
470 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 470K 2% T-00 Ea E3 Vishay - 47P3156 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 470K 2% T-00 Ea E3 Vishay
47P3156
Cmf-20 470K 2% T-00 Ea E3 Vishay 47P3156
CMF-20 470K 2% T-00 EA e3

CMF-20 470K 2% T-00 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF20470K00GNEA CMF20470K00GNEA-ND 47P3156
Product Name RES 470K OHM 1W 2% AXIAL Through Hole Resistors Cmf-20 470K 2% T-00 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details