Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF20470K00GKEA

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-20 470K 2% T-1 EA e3
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-20 470K 2% T-1 EA e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF20470K00GKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF20470K00GKEA
Vishay/DaleMetal Film Resistors - CMF20470K00GKEA
Vishay/DaleMetal Film Resistors - Through Hole CMF-20 470K 2% T-1 EA e3

Vishay/DaleMetal Film Resistors - Through Hole CMF-20 470K 2% T-1 EA e3

Supplier's Site
Through Hole Resistors - CMF20470K00GKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF20470K00GKEA-ND
Through Hole Resistors CMF20470K00GKEA-ND
470 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 kOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF20470K00GKEA CMF20470K00GKEA-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C103J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details