Vishay Intertechnology, Inc. Metal Film Resistors - CMF2043R000GNRE

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF2043R000GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF2043R000GNRE
Metal Film Resistors - CMF2043R000GNRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF2043R000GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF2043R000GNRE-ND
Through Hole Resistors CMF2043R000GNRE-ND
43 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

43 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 43 2% T-00 R36 Vishay - 47P3146 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 43 2% T-00 R36 Vishay
47P3146
Cmf-20 43 2% T-00 R36 Vishay 47P3146
CMF-20 43 2% T-00 R36

CMF-20 43 2% T-00 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF2043R000GNRE CMF2043R000GNRE-ND 47P3146
Product Name Metal Film Resistors - Through Hole Resistors Cmf-20 43 2% T-00 R36 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details