Vishay Intertechnology, Inc. Through Hole Resistors CMF203R9000GNBF

Description
3.9 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.9 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF203R9000GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF203R9000GNBF-ND
Through Hole Resistors CMF203R9000GNBF-ND
3.9 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.9 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.9 OHM 1W 2% AXIAL - CMF203R9000GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9 OHM 1W 2% AXIAL
CMF203R9000GNBF
RES 3.9 OHM 1W 2% AXIAL CMF203R9000GNBF
RES 3.9ohm 1W 2% AXIAL

RES 3.9ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF203R9000GNBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF203R9000GNBF
Through Hole Resistors CMF203R9000GNBF
RES 3.9 OHM 1W 2% AXIAL

RES 3.9 OHM 1W 2% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF203R9000GNBF-ND CMF203R9000GNBF CMF203R9000GNBF
Product Name Through Hole Resistors RES 3.9 OHM 1W 2% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 3.9 ohms 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details