Vishay Intertechnology, Inc. RES 3.3 OHM 1W 2% AXIAL CMF203R3000GNEB

Description
RES 3.3ohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 3.3ohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3 OHM 1W 2% AXIAL - CMF203R3000GNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3 OHM 1W 2% AXIAL
CMF203R3000GNEB
RES 3.3 OHM 1W 2% AXIAL CMF203R3000GNEB
RES 3.3ohm 1W 2% AXIAL

RES 3.3ohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF203R3000GNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF203R3000GNEB-ND
Through Hole Resistors CMF203R3000GNEB-ND
3.3 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 Ohms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF203R3000GNEB CMF203R3000GNEB-ND
Product Name RES 3.3 OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.3 ohms 3.3 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details