Vishay Intertechnology, Inc. Through Hole Resistors CMF203M3000JNR6

Description
3.3 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.3 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF203M3000JNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF203M3000JNR6-ND
Through Hole Resistors CMF203M3000JNR6-ND
3.3 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.3M OHM 1W 5% AXIAL - CMF203M3000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3M OHM 1W 5% AXIAL
CMF203M3000JNR6
RES 3.3M OHM 1W 5% AXIAL CMF203M3000JNR6
RES 3.3Mohm 1W 5% AXIAL

RES 3.3Mohm 1W 5% AXIAL

Supplier's Site
Resistor,metal Film,3.3Mohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 40C4642 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.3Mohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
40C4642
Resistor,metal Film,3.3Mohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 40C4642
Resistor,Metal Film,3.3MOhms,500WV, 5+/-% Tol,-200,200ppm-TC

Resistor,Metal Film,3.3MOhms,500WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF203M3000JNR6-ND CMF203M3000JNR6 40C4642
Product Name Through Hole Resistors RES 3.3M OHM 1W 5% AXIAL Resistor,metal Film,3.3Mohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details