Vishay Intertechnology, Inc. Through Hole Resistors CMF203K3000JNR6

Description
3.3 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.3 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF203K3000JNR6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF203K3000JNR6TR-ND
Through Hole Resistors 541-CMF203K3000JNR6TR-ND
3.3 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF203K3000JNR6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF203K3000JNR6CT-ND
Through Hole Resistors 541-CMF203K3000JNR6CT-ND
3.3 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CMF203K3000JNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF203K3000JNR6
Vishay/DaleMetal Film Resistors - CMF203K3000JNR6
Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 3.3Kohms 5% Non Standard

Vishay/DaleMetal Film Resistors - Through Hole 1/2watt 3.3Kohms 5% Non Standard

Supplier's Site
Resistor,metal Film,33Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 40C4631 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,33Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
40C4631
Resistor,metal Film,33Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 40C4631
Resistor,Metal Film,33KOhms,500WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,33KOhms,500WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF203K3000JNR6TR-ND CMF203K3000JNR6 40C4631
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistor,metal Film,33Kohms,500Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details