Vishay Intertechnology, Inc. RES 3.3K OHM 1W 5% AXIAL CMF203K3000JNEB

Description
RES 3.3Kohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 1W 5% AXIAL - CMF203K3000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1W 5% AXIAL
CMF203K3000JNEB
RES 3.3K OHM 1W 5% AXIAL CMF203K3000JNEB
RES 3.3Kohm 1W 5% AXIAL

RES 3.3Kohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF203K3000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF203K3000JNEB-ND
Through Hole Resistors CMF203K3000JNEB-ND
3.3 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.3 kOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-20 3.3K 5% T-00 Eb E3 Vishay - 47P3099 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-20 3.3K 5% T-00 Eb E3 Vishay
47P3099
Cmf-20 3.3K 5% T-00 Eb E3 Vishay 47P3099
CMF-20 3.3K 5% T-00 EB e3

CMF-20 3.3K 5% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF203K3000JNEB CMF203K3000JNEB-ND 47P3099
Product Name RES 3.3K OHM 1W 5% AXIAL Through Hole Resistors Cmf-20 3.3K 5% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details